EN
  • EN
  • DE

M430F5438AQZCARET

Part No M430F5438AQZCARET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description EXTENDED TEMPERATURE 25-MHZ MCU / MSP430 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 113-NFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Package Tape & Reel (TR)
Core Processor MSP430
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 87
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 113-VFBGA
Supplier Device Package 113-NFBGA (7x7)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-M430F5438AQZCARETTR
Standard Package 2,500
Win Source Part Number 1198635-M430F5438AQZCARET
Ultra Librarian 3D Model Ultra Librarian M430F5438AQZCARET CAD Model

Description

Overview of Texas Instruments M430F5438AQZCARET

The Texas Instruments M430F5438AQZCARET is a high-performance microcontroller that belongs to the MSP430 family, renowned for its exceptional power efficiency and versatile features. This microcontroller is designed to cater to a wide range of applications, from consumer electronics to industrial automation and control systems.

Key Features

  • Advanced Clock System: The M430F5438AQZCARET features a sophisticated clock system that supports multiple clock sources and allows for low-power operation modes, ensuring efficient power management for battery-powered devices.
  • Integrated Peripherals: It comes with a variety of built-in peripherals, including a 12-bit analog-to-digital converter (ADC), comparators, serial communication modules (UART, SPI, I2C), and timers, which facilitate complex tasks without the need for additional components.
  • Memory: This microcontroller is equipped with ample memory, featuring 256KB of flash memory and 16KB of RAM, providing ample space for program storage and efficient data handling.
  • Low-Power Operation: The MSP430 core is designed for low-power consumption, with several energy-saving modes that significantly extend battery life in portable applications.
  • Robust Security Features: Security is a priority, and the M430F5438AQZCARET includes hardware multipliers for fast digital signal processing and encryption/decryption tasks, ensuring secure data transactions.

Applications

The flexibility and wide range of features make the M430F5438AQZCARET an ideal choice for various applications, including:

  • Smart meters and energy monitoring
  • Home and building automation systems
  • Industrial controls and automation
  • Portable medical devices
  • Consumer electronics

Design Support

Texas Instruments provides extensive support for the M430F5438AQZCARET through its comprehensive online resources. Designers can access development tools, reference designs, application notes, and software libraries to streamline the development process and reduce time to market for their products.

With its combination of low-power operation, rich peripheral set, and extensive support, the Texas Instruments M430F5438AQZCARET microcontroller stands out as a powerful and flexible solution for a multitude of electronic designs.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5202 $57.6010
11+ $9.4525 $103.9775
17+ $9.1571 $155.6707
23+ $8.8617 $203.8191
30+ $8.5664 $256.9920
40+ $7.6802 $307.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess