The MA3243C from Texas Instruments is a highly advanced and versatile electronic component designed to facilitate efficient and reliable data communication in a wide range of applications.
- Operating Voltage Range: 3-V to 5.5-V
- Data Rate: 250kbps
- Package: 28-pin SSOP
- Function: RS-232 Line Driver/Receiver
- Power Supply: Single power supply over a wide range of voltages
- Features: Low-power shutdown mode, automatic power-down function
- ESD Protection: Up to ±15kV
- Standards: TIA/EIA-232-F, ITU v.28
- Compliance: RoHS compliant
This makes it an ideal choice for many battery-powered systems, portable devices, and applications in harsh environments where power efficiency and reliability are crucial.