The Texas Instruments MAX1554ET is a high-efficiency, switch-mode battery charger designed to provide a fast and safe charging solution for single-cell lithium-ion (Li+) batteries. Its small package and advanced features make it an ideal choice for portable devices such as smartphones, tablets, cameras, and other USB-powered gadgets.
Key Features:
- Integrated FETs: The device includes internal power FETs that help to minimize external component count and simplify the design process.
- High Efficiency: The MAX1554ET operates with a high charging efficiency, which reduces heat generation and improves charging times.
- Charge Current Regulation: It offers programmable charge current regulation up to 1.2A, allowing for flexibility in charging different battery capacities.
- Charge Voltage Regulation: The charging voltage is regulated to a precision of ±0.75%, ensuring the battery is charged accurately and safely.
- Thermal Regulation: This feature prevents overheating by automatically reducing charge current under high temperature conditions.
- Charge Status Indicators: The MAX1554ET provides status outputs that can drive LEDs or interface with a microcontroller to indicate charging progress and completion.
- USB-Compatible: The charger is compatible with USB power specifications, enabling it to charge devices from a standard USB port.
Applications:
- Portable Electronic Devices
- USB-Powered Gadgets
- Handheld Instruments
- Bluetooth Accessories
The MAX1554ET is not only powerful but also user-friendly, with a minimal external component requirement that eases the design and integration process for engineers. Its advanced charge control features ensure that the battery is charged quickly and efficiently, while also providing the necessary protections to extend the life of the battery. Whether for personal consumer electronics or industrial portable devices, the MAX1554ET from Texas Instruments stands out as a reliable and efficient solution for single-cell Li+ battery charging needs.