EN
  • EN
  • DE

MAX211CDWRG4

Part No MAX211CDWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 5V 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 073446-MAX211CDWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX211CDWRG4 CAD Model

Description

The MAX211CDWRG4 from Texas Instruments is a high-performing, sophisticated microcontroller that is designed to provide superior functionality in a variety of applications.

  • Product Type: 5V powered multichannel RS-232 driver/receiver
  • Transmitter Output: Low dropout transmitter output stage
  • Supply Voltage: +3.0V
  • Data Rate: Up to 120kbps
  • External Capacitors: Minimum of 0.1µF
  • Package: 20-SOIC
  • Operating Temperature Range: 0°C to 70°C
  • Auto-Power-Down: Yes
  • Auto-Power-Up: Yes

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $17.4627
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess