EN
  • EN
  • DE

MAX232

Part No MAX232
Manufacturer Texas Instruments
Description DUAL ELA-232 DRIVERS/RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1212679-MAX232
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Industrial, Multimedia, Wireless
Ultra Librarian 3D Model Ultra Librarian MAX232 CAD Model

Description

Product Overview: MAX232 by Texas Instruments

The MAX232 is a renowned integrated circuit from Texas Instruments, designed primarily for signal conversion. This dual driver/receiver is an indispensable component in the realm of serial communications, enabling the connection between a TTL (Transistor-Transistor Logic) level digital interface and an RS-232 level interface. This functionality is crucial for establishing communication between microcontrollers and serial devices such as PCs, modems, and various other peripherals.

The MAX232 device features two line drivers and two line receivers, which translate the signals from TIA-232 (RS-232) to TTL/CMOS and vice versa. This conversion is essential because the voltage levels and signaling used by RS-232 compatible equipment can be vastly different from those used by TTL/CMOS devices. The MAX232 operates by using a dual charge pump to generate the necessary RS-232 voltage levels (±10V) from a single 5V power supply, thus simplifying power management in embedded systems.

Key Features

  • Interface: RS-232 transceiver with TTL/CMOS conversion
  • Voltage Range: Operates from a single 5V supply
  • Drivers/Receivers: 2 drivers and 2 receivers
  • Electrostatic Discharge (ESD) Protection: Typically up to 15kV
  • Data Rate: Supports up to 120 kbps
  • Low Power Consumption: Ideal for battery-operated or power-sensitive systems

Applications

The MAX232 is versatile and finds its place in a wide array of applications. It is commonly used in:

  • Serial data communication in embedded systems
  • Interface translation between microcontrollers and serial ports
  • Signal conversion for telecommunications equipment
  • Peripheral connectivity for computers
  • Industrial control and automation systems

As a staple in electronic design, the MAX232 from Texas Instruments is a reliable and cost-effective solution for designers looking to bridge the gap between TTL/CMOS logic levels and the RS-232 communication standard. Its robustness and ease of implementation have made it an industry favorite for serial communication needs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2710 $50.1350
450+ $0.2224 $100.0800
700+ $0.2155 $150.8500
960+ $0.2085 $200.1600
1,245+ $0.2016 $250.9920
1,665+ $0.1807 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess