EN
  • EN
  • DE

MAX3222ECDBRG4

Part No MAX3222ECDBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1213002-MAX3222ECDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3222ECDBRG4 CAD Model

Description

The MAX3222ECDBRG4 is a high-quality integrated circuit from Texas Instruments, specifically designed for RS-232 communication in a variety of applications. This device is ideal for situations where a reliable and efficient connection is required between data terminals and data communications equipment.

Key Features

  • Electrical Interface: The device is compliant with the TIA/EIA-232-F Standards, ensuring compatibility with RS-232 protocols.
  • Low Power Consumption: It operates with a very low supply current, typically 300 µA, making it suitable for battery-powered and portable applications.
  • High Data Rate: Supports data rates up to 250 kbps, allowing for fast and efficient data transmission.
  • Enhanced Electrostatic Discharge (ESD) Protection: The MAX3222ECDBRG4 is equipped with ±15kV ESD protection on driver and receiver inputs, providing robust protection against electrostatic discharges.
  • Flexible Voltage Range: This device can operate from a single 3.0V to 5.5V power supply, accommodating a wide range of system power rails.
  • Automatic Power-Down Feature: When the device does not sense a valid RS-232 signal, it automatically powers down, helping to conserve energy and extend battery life in portable systems.

Applications

The MAX3222ECDBRG4 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Notebook, laptop, and palmtop computers
  • Peripheral connectivity (printers, modems, etc.)
  • Handheld equipment
  • Industrial control systems

Package and Quality

This device is offered in a SSOP (Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications. The MAX3222ECDBRG4 is part of Texas Instruments' commitment to high-quality products and is manufactured under strict quality control standards, ensuring reliability and performance for critical applications.

With its combination of features, the MAX3222ECDBRG4 from Texas Instruments is an excellent choice for designers looking to implement RS-232 communications with minimal power consumption and maximum reliability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8458 $52.6122
21+ $4.7966 $100.7286
33+ $4.6467 $153.3411
45+ $4.4968 $202.3560
58+ $4.3469 $252.1202
77+ $3.8972 $300.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess