EN
  • EN
  • DE

MAX3222IPWR

Part No MAX3222IPWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR/RCVR MLTCH RS232 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 021477-MAX3222IPWR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MAX3222IPWR CAD Model

Description

The MAX3222IPWR is a state-of-the-art product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Product: 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver
  • Interface: TIA/EIA-232-F and V.28/V.24
  • Line Drivers: 2
  • Line Receivers: 2
  • Charge-Pump Circuit: Dual, with ±15-kV ESD protection (pin to pin)
  • Low-Power Consumption: Yes
  • Operating Voltage: 3.0V to 5.5V
  • Automatic Power-Down: Yes
  • Data Signaling Rate: Up to 250 kbps
  • Low-Power Shutdown Mode: 1-µA
  • Package Type: TSSOP
  • RoHS Compliant: Yes
  • Soldering: Lead-free

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5290 $53.5150
80+ $1.2546 $100.3680
125+ $1.2154 $151.9250
175+ $1.1762 $205.8350
220+ $1.1370 $250.1400
295+ $1.0193 $300.6935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,898 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess