EN
  • EN
  • DE

MAX3238I

Part No MAX3238I
Manufacturer Texas Instruments
Description MULTICHANNEL LINE DRIVER/RECEIVER WITH ESD PROTECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1213103-MAX3238I
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3238I CAD Model

Description

The MAX3238I from Texas Instruments is a sophisticated, integrated circuit designed for serial communication in a variety of applications. This product is a 3-V to 5.5-V multichannel RS-232 line driver/receiver, which makes it an ideal choice for applications that require reliable data transfer through RS-232 communication ports.

Key Features

  • Voltage Range: The device operates over a wide power supply range from 3.0V to 5.5V, making it versatile for use in systems with different voltage requirements.
  • Multiple Drivers and Receivers: It includes five drivers and three receivers, supporting multiple data lines for complex communication tasks.
  • Low-Power Shutdown Mode: The MAX3238I features a low-power shutdown mode that reduces power consumption when the device is not in active use, thus conserving energy and extending battery life in portable applications.
  • Electrostatic Discharge (ESD) Protection: With built-in ESD protection, the device can withstand electrostatic discharges, enhancing its durability and reliability in harsh environments.
  • High Data Rate: It can support data rates up to 250 kbps, ensuring fast and efficient communication for time-sensitive applications.

Applications

The MAX3238I is suitable for a broad range of applications, including:

  • Portable and battery-powered electronics
  • Notebook, laptop, and palmtop computers
  • Peripheral devices and printers
  • Data communication equipment

Quality and Reliability

As with all Texas Instruments products, the MAX3238I is manufactured to high standards, ensuring quality and reliability. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of certain hazardous substances in its construction.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support, including datasheets, application notes, and design resources, to facilitate the integration of the MAX3238I into various projects and products.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess