EN
  • EN
  • DE

MAX3243C

Part No MAX3243C
Manufacturer Texas Instruments
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 703083-MAX3243C
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3243C CAD Model

Description

The MAX3243C is a robust, feature-rich integrated circuit from Texas Instruments, designed to facilitate serial communication in a variety of applications. This particular chip is part of the MAX324x family, which is well-known for its reliability and efficiency in handling RS-232 communication interfaces.

Key Features:

  • Multi-channel Interface: The MAX3243C comes equipped with a 3-driver/5-receiver configuration, allowing for versatile connectivity options with multiple peripherals.
  • Low Power Consumption: It operates with a supply voltage ranging from 3.0V to 5.5V, making it an energy-efficient choice for battery-powered devices.
  • Auto-Powerdown Feature: The device includes an automatic power-down function that reduces power consumption when not in use, further extending battery life in portable applications.
  • High Data Rate: With support for data rates up to 1Mbps, the MAX3243C is capable of handling high-speed data transmission, ensuring quick and reliable communication.
  • Electrostatic Discharge (ESD) Protection: The chip features built-in ESD protection circuitry, safeguarding it against electrostatic discharges and enhancing its durability in harsh environments.

Applications:

The MAX3243C is ideally suited for a wide array of applications where RS-232 communication is required, such as:

  • Notebook, Subnotebook, and Palmtop Computers
  • Battery-Powered Equipment
  • Handheld Equipment
  • Peripherals
  • Printers

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the MAX3243C is no exception. It is manufactured to meet the highest industry standards, ensuring performance and reliability for critical applications. With Texas Instruments' expertise in integrated circuit design, customers can expect consistent and dependable operation from the MAX3243C.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9304 $51.1720
135+ $0.7635 $103.0725
205+ $0.7396 $151.6180
280+ $0.7157 $200.3960
365+ $0.6919 $252.5435
485+ $0.6203 $300.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess