The MAX660MX from Texas Instruments is a highly versatile CMOS monolithic voltage converter that has been engineered to deliver performance and reliability for a wide array of applications. This component is particularly well-suited for small, energy-efficient, battery-operated devices due to its minimal power consumption and ability to provide a dual power supply from a single voltage input.
Key Features
- Voltage Conversion: The MAX660MX offers an impressive voltage conversion capability, allowing it to switch easily between positive and negative voltage outputs, which is essential for applications requiring a dual supply.
- Efficiency: Designed with energy efficiency in mind, this device ensures that power usage is kept to a minimum, extending battery life and reducing the need for heat dissipation measures.
- Compact Design: Its small form factor makes it an ideal choice for portable devices where space is at a premium, without compromising on performance.
Applications
The MAX660MX is incredibly versatile and can be used in a variety of applications, including, but not limited to:
- Battery-powered devices
- Portable consumer electronics
- Memory backup circuits
- Data acquisition systems
Technical Specifications
Some of the technical highlights of the MAX660MX include:
- Input Voltage Range: 1.5V to 5.5V
- Output Voltage: Inverted input (up to -5.5V)
- Output Current: Up to 100mA
- Quiescent Current: 15µA typical at no load
- Package: Available in small-outline and DIP packages
Quality and Reliability
As with all Texas Instruments products, the MAX660MX is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of the industry. It is designed for long-term reliability, making it a smart choice for designers looking for a dependable voltage conversion solution.
For detailed information, datasheets, and support, visit the Texas Instruments official website or contact your local Texas Instruments distributor.