EN
  • EN
  • DE

MM5452VX

Part No MM5452VX
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEG 4 1/2 DIGIT 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LCD Driver 44-PLCC (16.58x16.58)
Manufacturer Texas Instruments
Series COPS™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.58x16.58)
Family Name MM5452
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MM5452VXTR, MM5452VXCT, MM5452VXDKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927333-MM5452VX
Ultra Librarian 3D Model Ultra Librarian MM5452VX CAD Model

Description

The Texas Instruments MM5452VX is a highly integrated Liquid Crystal Display (LCD) driver, designed to drive alphanumeric displays with minimal external components. As a member of the MM545x series, this driver is specifically tailored to operate with low power consumption and a wide operating voltage range, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Display Driving Capability: The MM5452VX is capable of driving up to 32 segments of LCD, supporting a variety of display configurations.
  • Serial Interface: It features a simple serial interface for data input, reducing the number of pins required from the controlling microprocessor.
  • Operating Voltage: The device operates over a wide voltage range from 3V to 5V, providing flexibility in different power environments.
  • Low Power Consumption: Designed for low power operation, the MM5452VX helps extend battery life in portable devices.
  • No External Resistors: This LCD driver requires no external resistors, which simplifies the circuit design and reduces the bill of materials.

Applications

The MM5452VX is suitable for a broad range of applications that require LCD displays, including:

  • Handheld Instruments
  • Portable Medical Devices
  • Battery-Operated Devices
  • Industrial Controls
  • Consumer Electronics

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the MM5452VX is no exception. It is designed to meet the rigorous standards expected of industrial and consumer electronics. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools to assist in the integration of the MM5452VX into your product designs.

You May Also Be Interested in

Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9432 $55.6024
16+ $6.5175 $104.2800
24+ $6.3139 $151.5336
33+ $6.1102 $201.6366
43+ $5.9065 $253.9795
57+ $5.2955 $301.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 559 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess