The MM74LCX04 from Texas Instruments is a state-of-the-art, high-performance, low-voltage CMOS Hex Inverter.
- Product Family: LCX
- Technology: Advanced silicon gate CMOS
- Inverters: Six independent inverters
- Applications: Digital logic systems, interface translation, battery-powered systems, low-voltage applications
- Voltage Range: 2V to 3.6V
- Noise/EMI Reduction: Minimizes system errors and increases system reliability
- Drive Capability: Up to 24mA @ the outputs
- High Drive Capability Use Case: Driving high capacitive loads and low-impedance backplanes
- Power-Down Protection: Inputs and outputs remain in a high-impedance state when powered down
- Package: Compact, 14-pin package
- Compliance: Complies with JEDEC standard no. 7A