EN
  • EN
  • DE

MPC506AU/1K

Part No MPC506AU/1K
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 1X16 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 1.5 kOhm
Dual Supply Voltage(V±) ±5 V to 22 V
Max Switch Time (Ton,Toff) 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off) 5pF, 50pF
Max Leakage Current (IS off) 500pA (Typ)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 059425-MPC506AU/1K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC506AU/1K CAD Model

Description

The MPC506AU/1K is a high-performance, precision analog multiplexer produced by Texas Instruments.

  • This product is part of: Texas Instruments' extensive portfolio of high-quality, reliable, and technologically advanced integrated circuits and semiconductor solutions.
  • The MPC506AU/1K is: a monolithic 16-channel (dual 8-channel) multiplexer that offers superior analog performance, making it suitable for a wide range of applications.
  • This includes: data acquisition systems, communication systems, process control, and instrumentation equipment where high precision and reliability are critical.
  • The device operates over: a wide voltage range, from ±4.5V to ±18V, providing flexibility for different system requirements.
  • One of the key features of the MPC506AU/1K is: its low on-resistance and low leakage characteristics, which ensure minimal signal distortion and high signal integrity.
  • This feature is particularly beneficial in: applications where signal quality is paramount.
  • The MPC506AU/1K also boasts: a low charge injection, making it ideal for sample-and-hold applications.
  • The device is designed with: break-before-make switching action, which prevents momentary crosstalk between channels.
  • This is: a crucial feature for systems where the accuracy and reliability of the signal are of utmost importance.
  • The device comes in: a compact 28-pin SOIC package, making it suitable for space-constrained applications.
  • The MPC506AU/1K is also: RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmentally friendly manufacturing processes.
  • In terms of durability, the MPC506AU/1K is designed to withstand: harsh environments and extended operating temperatures, ensuring long-lasting performance and reliability.
  • This makes it: a suitable choice for industrial and commercial applications where devices are often subjected to challenging conditions.
  • The MPC506AU/1K from Texas Instruments is: a testament to the company's dedication to delivering high-quality, reliable, and technologically advanced solutions.
  • With its superior performance, flexibility, and durability, the MPC506AU/1K is: a valuable addition to any system requiring precision analog multiplexing.

You May Also Be Interested in

National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6285 $75.2570
4+ $30.8747 $123.4988
6+ $29.9099 $179.4594
7+ $28.9450 $202.6150
9+ $27.9802 $251.8218
12+ $25.0857 $301.0284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess