EN
  • EN
  • DE

MPS430V155IPNR

Part No MPS430V155IPNR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 239934-MPS430V155IPNR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPS430V155IPNR CAD Model

Description

The MPS430V155IPNR is an innovative microcontroller product from Texas Instruments, a globally recognized leader in semiconductor technology.

  • CPU: 16-bit RISC
  • Clock Speed: 32 kHz to 16 MHz
  • Power Modes: Five
  • Flash Memory: 16KB
  • RAM: 512B
  • ADC: 10-bit with 8 channels
  • Peripherals: SCI, SSI, Multi-Purpose Timer
  • Features: Brown-out Reset, Power-on Reset, Watchdog Timer
  • Package: 38-pin TSSOP

You May Also Be Interested in

ESMT
Lowest to $1.2913
Atmel
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
Coilcraft
Lowest to $1.5451
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess