EN
  • EN
  • DE

MSC1202Y3

Part No MSC1202Y3
Manufacturer Texas Instruments
Description MSC1200 and MSC1201: 24 Bits No Missing Codes 22 Bits Effective Resolution At 10Hz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227094-MSC1202Y3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSC1202Y3 CAD Model

Description

The Texas Instruments MSC1202Y3 is a state-of-the-art precision analog-to-digital converter (ADC) that offers a unique combination of performance and flexibility, making it an ideal solution for a wide range of applications, including industrial measurement, medical equipment, and scientific instrumentation.

Key Features

  • High Resolution: The MSC1202Y3 boasts a 24-bit delta-sigma ADC, providing high-precision measurements with minimal noise and excellent linearity.
  • Integrated Features: This ADC comes with an onboard, low-noise programmable gain amplifier (PGA), a precision delta-sigma modulator, and a digital filter, which simplifies the design and reduces external component count.
  • Programmable Data Rates: With selectable data rates, users can optimize the converter for various applications, balancing speed and resolution as needed.
  • Flexible Power Supply: The device operates from a 2.7V to 5.25V power supply, making it suitable for both portable and line-powered applications.
  • Serial Interface: The MSC1202Y3 features a SPI-compatible serial interface, facilitating easy communication with microcontrollers and digital systems.

Performance and Reliability

The MSC1202Y3 is designed to deliver high accuracy and stability over its entire operating temperature range. Its robust design ensures reliable performance even in harsh industrial environments.

Applications

Thanks to its precision and flexibility, the MSC1202Y3 is suitable for a variety of applications, including:

  • Precision data acquisition systems
  • Industrial process control
  • Temperature measurement with RTDs or thermocouples
  • Medical instrumentation
  • Weigh scales
  • Scientific analysis equipment

In summary, the Texas Instruments MSC1202Y3 is a versatile and precise ADC that meets the needs of sophisticated electronic systems requiring accurate signal conversion from analog to digital. Its integrated features and programmable options make it a top choice for designers looking to enhance system performance and reliability.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess