EN
  • EN
  • DE

MSC1210Y3PAGR

Part No MSC1210Y3PAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC W/MICROCTRLR 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Resolution (Bits) 24 b
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 208819-MSC1210Y3PAGR
Ultra Librarian 3D Model Ultra Librarian MSC1210Y3PAGR CAD Model

Description

The MSC1210Y3PAGR is an innovative, high-performance product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • This product is an embodiment of the company's commitment to provide solutions that intelligently connect the physical and digital world.
  • The MSC1210Y3PAGR is a mixed-signal microcontroller that combines a high-performance 8051 microcontroller core with a high-resolution delta-sigma analog-to-digital converter (ADC) and a digital-to-analog converter (DAC).
  • This product is designed to offer a complete system solution for various applications, including industrial process control, smart transmitters, weigh scales, and portable instrumentation, among others.
  • One of the key features of the MSC1210Y3PAGR is its high-resolution 24-bit delta-sigma ADC.
  • This ADC provides high accuracy and low noise, making it ideal for precise measurements in various applications.
  • It also has a programmable gain amplifier, allowing you to adjust the input range to suit your specific needs.
  • The product also houses a 12-bit DAC, which is a crucial component in analog signal processing.
  • This DAC can be used to generate analog signals, such as waveforms or control signals, from digital data.
  • The MSC1210Y3PAGR also boasts an 8051 microcontroller core, which is a popular choice for many embedded systems due to its robustness and versatility.
  • This core provides ample processing power to handle complex tasks and algorithms, and it's also compatible with a wide range of development tools for easy programming and debugging.
  • Other important features include a built-in temperature sensor, a programmable 16-bit timer, and an SPI/I2C interface for easy communication with other devices.
  • The product also supports low-power operation, making it suitable for battery-powered applications.
  • The MSC1210Y3PAGR is available in a compact 64-pin TQFP package, making it easy to integrate into your design.
  • It also operates over a wide temperature range, ensuring reliable performance in various environments.
  • In conclusion, the MSC1210Y3PAGR from Texas Instruments is a versatile and high-performance mixed-signal microcontroller that offers a complete system solution for a wide range of applications.
  • Its combination of a high-resolution ADC, a DAC, and a powerful microcontroller core, along with other features, makes it a robust and reliable choice for your next project.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8087 $65.4261
6+ $17.8943 $107.3658
9+ $17.3351 $156.0159
12+ $16.7759 $201.3108
16+ $16.2167 $259.4672
21+ $14.5391 $305.3211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess