EN
  • EN
  • DE

MSC1210Y5

Part No MSC1210Y5
Manufacturer Texas Instruments
Description Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1227098-MSC1210Y5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSC1210Y5 CAD Model

Description

The MSC1210Y5 is a highly integrated, precision data acquisition system from Texas Instruments that combines a high-performance, multichannel analog-to-digital converter (ADC) with a microcontroller (MCU) to create a versatile and powerful solution for a wide range of applications. This precision analog microcontroller is specifically designed to handle complex and demanding tasks in industrial measurement, control systems, and sensor interface applications.

Key Features

  • Precision ADC: At the heart of the MSC1210Y5 is a 24-bit delta-sigma ADC that offers exceptional accuracy and noise performance. This makes it ideal for high-resolution measurements in scientific instrumentation, industrial process control, and other applications that require precise data acquisition.
  • Integrated MCU: The device includes a powerful 8051-compatible MCU with 32kB of flash memory, providing ample processing power to handle complex algorithms and control tasks without the need for external processors.
  • On-Chip Memory: With 1kB of RAM and 32kB of flash memory, the MSC1210Y5 can store and execute large programs and manage substantial data buffers, enhancing performance and flexibility in system design.
  • Multiple I/O Options: A variety of digital I/O lines, including SPI, I2C, and UART interfaces, allow for easy integration into existing systems and provide a means for communication with other devices.
  • Low Power Consumption: Designed for power-sensitive applications, the MSC1210Y5 features a low-power design that extends the life of battery-operated devices.
  • Flexible Reference Options: An onboard, programmable voltage reference allows users to set custom reference levels, ensuring compatibility with a range of sensors and input signals.

Applications

The MSC1210Y5 is well-suited for various applications, such as:

  • Portable instrumentation
  • Industrial process control and automation
  • Medical equipment
  • Weight scales
  • Temperature measurement systems

With its combination of precision ADC, integrated MCU, and multiple communication interfaces, the MSC1210Y5 from Texas Instruments stands out as a comprehensive solution for designers seeking to develop advanced measurement and control systems with minimal external components.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.1876 $64.1876
2+ $52.6667 $105.3334
3+ $51.0209 $153.0627
5+ $49.3750 $246.8750
6+ $47.7292 $286.3752
8+ $42.7917 $342.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess