EN
  • EN
  • DE

MSC1211Y3PAGR

Part No MSC1211Y3PAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Precision Analog-to-Digital Converter (ADC) and Digital-to-Analog Converters (DACs) with 8051 Microcontroller and Flash Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1227100-MSC1211Y3PAGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSC1211
Introduction Date June 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MSC1211Y3PAGR CAD Model

Description

The MSC1211Y3PAGR is a highly integrated, precision analog-to-digital converter (ADC) product from Texas Instruments, designed to offer an optimal solution for complex data acquisition systems. This precision ADC integrates a microcontroller, a 24-bit analog-to-digital converter, and onboard memory, making it a versatile choice for applications requiring high-resolution signal processing and minimal external components.

Key Features

  • High-Resolution ADC: The MSC1211Y3PAGR boasts a 24-bit delta-sigma ADC with a built-in programmable gain amplifier (PGA), providing excellent noise performance and a wide dynamic range suitable for precision measurement applications.
  • Integrated Microcontroller: Equipped with an 8051-compatible microcontroller core, this device allows for on-chip data processing and control, reducing the need for external microcontrollers in the system design.
  • Onboard Memory: The device includes 8KB of flash memory and 1KB of RAM, enabling efficient data storage and manipulation without requiring additional memory components.
  • Multiple Communication Interfaces: With both serial and parallel interface options, the MSC1211Y3PAGR can easily communicate with other components in a system, enhancing its versatility.

Applications

The MSC1211Y3PAGR is ideal for a wide range of applications that require high-precision analog-to-digital conversion. It is particularly well-suited for:

  • Industrial process control
  • Temperature measurement and control systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Portable instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the MSC1211Y3PAGR is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring long-term performance and stability.

Summary

The MSC1211Y3PAGR from Texas Instruments is a comprehensive solution for high-precision data acquisition systems, integrating a powerful ADC, microcontroller, and memory in a single package. Its robust feature set and flexible communication options make it a prime choice for engineers looking to develop sophisticated measurement and control systems with reduced complexity and enhanced reliability.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3090 $68.6180
4+ $28.1510 $112.6040
6+ $27.2713 $163.6278
8+ $26.3916 $211.1328
10+ $25.5119 $255.1190
14+ $22.8727 $320.2178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess