EN
  • EN
  • DE
  • IT

MSC1211Y4PAGTG4

Part No MSC1211Y4PAGTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 8051 CPU PREC ADC/DAC 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1079883-MSC1211Y4PAGTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSC1211Y4PAGTG4 CAD Model

Description

The Texas Instruments MSC1211Y4PAGTG4 is a highly integrated, high-precision analog-to-digital converter (ADC) that offers an impressive blend of performance, features, and functionality for a wide range of applications. This precision ADC is designed for demanding applications that require accurate data acquisition, such as industrial measurement, instrumentation, and medical equipment.

Key Features

  • High-Resolution ADC: The MSC1211Y4PAGTG4 boasts a 24-bit Delta-Sigma ADC with a built-in programmable gain amplifier (PGA), ensuring high-accuracy measurements with excellent noise performance.
  • Embedded Memory: It comes with 8kB of flash memory and 1kB of SRAM, allowing for efficient data storage and management directly on the chip.
  • On-Chip Calibration: The device includes factory-calibrated coefficients stored in non-volatile memory, significantly reducing the need for system-level calibration and simplifying design-in.
  • Flexible Interface Options: With a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, the MSC1211Y4PAGTG4 ensures easy integration into various digital systems.
  • Integrated Reference: An onboard, low-drift voltage reference enhances measurement accuracy, reducing the need for external components.
  • Low Power Consumption: The device is optimized for low-power operation, making it suitable for battery-powered and portable applications.

Applications

The MSC1211Y4PAGTG4 is versatile enough to be used in a range of applications, including:

  • Industrial process control
  • Portable instrumentation
  • Medical monitoring devices
  • Temperature measurement systems
  • Pressure sensor modules

Package and Quality

Housed in a compact TQFP-64 package, the MSC1211Y4PAGTG4 is designed for space-constrained applications. It is also part of Texas Instruments' commitment to quality, with rigorous testing to ensure reliable performance across various conditions.

You May Also Be Interested in

Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.2489 $56.2489
3+ $46.1529 $138.4587
4+ $44.7106 $178.8424
5+ $43.2684 $216.3420
6+ $41.8261 $250.9566
9+ $37.4993 $337.4937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess