EN
  • EN
  • DE

MSC1214Y5PAGR

Part No MSC1214Y5PAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Precision Analog-to-Digital Converter (ADC) and Digital-to-Analog Converters (DACs) with 8051 Microcontroller and Flash Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1227118-MSC1214Y5PAGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSC1214
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSC1214Y5PAGR CAD Model

Description

Product Overview: Texas Instruments MSC1214Y5PAGR

The MSC1214Y5PAGR is a precision, mixed-signal microcontroller from Texas Instruments that combines a high-performance 8051 CPU with a 24-bit sigma-delta analog-to-digital converter (ADC). This powerful integration is designed to cater to a wide range of applications, particularly those requiring high-accuracy data acquisition and control, such as industrial measurement, process control, and smart sensors.

Key Features

  • High-Resolution ADC: The integrated 24-bit delta-sigma ADC provides exceptional accuracy and noise performance, making the MSC1214Y5PAGR ideal for precise measurements. It features a flexible input multiplexer, programmable gain amplifier, and an onboard oscillator to minimize external components.
  • Microcontroller Core: At the heart of the MSC1214Y5PAGR is a high-performance 8051-compatible microcontroller core that operates at up to 33 MHz, offering robust processing capabilities for complex algorithms and control tasks.
  • Memory: The device includes 32KB of flash memory, which is ideal for storing firmware and application data, along with 1KB of RAM for dynamic data storage.
  • Communication Interfaces: To ensure seamless integration into various systems, the MSC1214Y5PAGR provides multiple digital communication interfaces, including a UART, SPI, and I²C, facilitating easy data transfer and peripheral connectivity.
  • On-Chip Peripherals: The microcontroller boasts a range of built-in peripherals, such as a watchdog timer, power-on reset, and brown-out reset, which enhance system reliability and reduce the need for additional external components.
  • Power Efficiency: Designed for low-power operation, the MSC1214Y5PAGR includes power management features such as idle and power-down modes, making it suitable for battery-powered and portable applications.

Applications

The versatility of the MSC1214Y5PAGR allows it to be used in a variety of sectors. Its high-resolution ADC and powerful MCU core make it particularly useful in industrial control systems, precision sensor interfaces, medical equipment, and any other system that requires accurate data acquisition and control.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the MSC1214Y5PAGR is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance in the most demanding environments.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3603 $59.3603
3+ $48.7059 $146.1177
4+ $47.1839 $188.7356
5+ $45.6618 $228.3090
6+ $44.1398 $264.8388
8+ $39.5736 $316.5888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess