EN
  • EN
  • DE

MSC1214Y5PAGT

Part No MSC1214Y5PAGT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 8051 PREC ADC/DAC 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 144058-MSC1214Y5PAGT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSC1214Y5PAGT CAD Model

Description

The MSC1214Y5PAGT is a highly sophisticated and technologically advanced product from Texas Instruments, a globally recognized leader in semiconductor technology.

  • Microcontroller Type: Mixed-Signal Microcontroller
  • MCU: 16-bit
  • ADC: 16-bit delta-sigma ADC with programmable data rate up to 860 samples per second (SPS)
  • DAC: 16-bit
  • Operating Voltage: Single 2.7V to 5.5V power supply
  • Package: 64-pin TQFP (Thin Quad Flat Pack)
  • Communication Interfaces: SPI and UART
  • Flash Memory: 32KB
  • RAM: 256 bytes
  • EEPROM: 4KB
  • Features: Real-time clock, watchdog timer, low power consumption, power-saving sleep mode

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3603 $59.3603
3+ $48.7059 $146.1177
4+ $47.1839 $188.7356
5+ $45.6618 $228.3090
6+ $44.1398 $264.8388
8+ $39.5736 $316.5888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess