EN
  • EN
  • DE

MSP430AFE232IPWR

Part No MSP430AFE232IPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 11
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 2x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number MSP430AFE232
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644554-MSP430AFE232IPWR
Ultra Librarian 3D Model Ultra Librarian MSP430AFE232IPWR CAD Model

Description

Introducing the MSP430AFE232IPWR from Texas Instruments

The MSP430AFE232IPWR is a highly integrated, low-power, mixed-signal microcontroller designed by Texas Instruments (TI) that is well-suited for a wide range of applications, particularly in the metering and sensing domains. This microcontroller is a member of TI's MSP430 family, renowned for its exceptional power efficiency and versatile feature set.

Key Features

  • 16-Bit RISC Architecture: At the core of the MSP430AFE232IPWR lies a 16-bit RISC CPU offering a balanced combination of speed and power efficiency, making it ideal for battery-powered and energy-sensitive applications.
  • Integrated Analog Features: The device boasts a rich set of analog features, including a 24-bit sigma-delta analog-to-digital converter (ADC) with integrated amplifiers and voltage references, providing high precision for sensor measurements and data acquisition.
  • Multiple Communication Interfaces: With support for SPI, UART, and I2C communication protocols, this microcontroller offers flexible options for serial connectivity, allowing it to interface with a variety of peripherals and other microcontrollers.
  • Low Power Consumption: The MSP430AFE232IPWR is designed for ultra-low-power operation, featuring multiple low-power modes that significantly reduce power consumption during idle or standby states, thus extending battery life in portable devices.
  • Robust Timer Systems: Equipped with a variety of timers, including a watchdog timer and a real-time clock, the MSP430AFE232IPWR can handle time-critical tasks and system monitoring with ease.
  • Extended Temperature Range: This microcontroller is capable of operating within an extended temperature range, making it suitable for industrial applications subject to harsh environmental conditions.

Applications

The MSP430AFE232IPWR is particularly adept at handling applications that require precise analog-to-digital conversion, such as smart metering, portable instrumentation, and energy monitoring systems. Its low-power nature also makes it an excellent choice for battery-operated devices, including handheld consumer electronics, wireless sensors, and environmental monitors.

Package and Quality

Encased in a TSSOP-24 package, the MSP430AFE232IPWR offers a compact footprint that is beneficial for space-constrained applications. TI's commitment to quality ensures that this microcontroller meets the stringent requirements of industrial and commercial device manufacturers, delivering reliability and performance that customers can trust.

With its combination of power efficiency, analog precision, and versatile communication options, the MSP430AFE232IPWR from Texas Instruments stands out as a robust and adaptable solution for a multitude of electronic designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess