EN
  • EN
  • DE

MSP430AFE233IPWR

Part No MSP430AFE233IPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 11
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 3x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number MSP430AFE233
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644555-MSP430AFE233IPWR
Ultra Librarian 3D Model Ultra Librarian MSP430AFE233IPWR CAD Model

Description

Introducing the MSP430AFE233IPWR from Texas Instruments

The MSP430AFE233IPWR is a highly integrated, low-power mixed-signal microcontroller designed by Texas Instruments to cater to a wide range of applications, particularly in the metering and energy monitoring sectors. This microcontroller is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile features.

At the heart of the MSP430AFE233IPWR is a 16-bit RISC CPU, which offers a perfect blend of speed and power efficiency. Operating at a voltage range of 2.2V to 3.6V, this microcontroller is optimized for battery-powered and low-power applications. Its ultra-low power consumption modes, including an active mode (AM) and several low-power modes (LPM), enable the device to maintain a balance between performance and power conservation, extending the life of battery-operated devices.

One of the standout features of the MSP430AFE233IPWR is its integrated analog front-end (AFE), which consists of a high-precision sigma-delta analog-to-digital converter (ADC). This ADC is specifically designed for electronic metering applications, providing accurate measurements for energy consumption. The AFE also includes a multiplexer (MUX), programmable gain amplifier (PGA), and a voltage reference, which simplifies the design and reduces the need for external components.

The device boasts 16KB of flash memory and 512 bytes of RAM, providing ample space for application code and data storage. The MSP430AFE233IPWR also supports a variety of communication protocols, including I2C, SPI, and UART, allowing for easy integration with other components in a system and facilitating communication with external devices.

For enhanced functionality, the microcontroller includes a number of built-in peripherals, such as an onboard temperature sensor, a watchdog timer, and several general-purpose I/O pins. These features allow designers to create sophisticated and reliable systems without the need for additional components, saving both space and cost.

The MSP430AFE233IPWR is available in a TSSOP-24 package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for developers looking to create efficient, high-performance metering solutions.

With Texas Instruments' commitment to quality, the MSP430AFE233IPWR microcontroller stands as a testament to the innovation and reliability that designers have come to expect from the MSP430 product line.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6533 $51.1863
27+ $3.8181 $103.0887
41+ $3.6988 $151.6508
56+ $3.5795 $200.4520
73+ $3.4602 $252.5946
97+ $3.1022 $300.9134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess