EN
  • EN
  • DE

MSP430AFE251IPWR

Part No MSP430AFE251IPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 12MHz
Number of I/O 11
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 1x24b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 1079934-MSP430AFE251IPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430AFE251IPWR CAD Model

Description

The MSP430AFE251IPWR is a highly integrated, low-power microcontroller from Texas Instruments, designed specifically for metering and energy measurement applications. It is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is a powerful 16-bit RISC processor that offers a balanced trade-off between processing power and energy efficiency, making it ideal for battery-powered and energy-sensitive applications.
  • Integrated Analog Front-End (AFE): The device includes an integrated AFE with a 24-bit sigma-delta analog-to-digital converter (ADC), which provides high-precision measurement capabilities for various sensor inputs, crucial for accurate energy metering.
  • Low Power Consumption: The MSP430AFE251IPWR features multiple power-saving modes, including an ultra-low power active mode and standby modes, which significantly extend battery life in field-deployed devices.
  • Digital Peripherals: A variety of digital peripherals such as timers, communication interfaces (including SPI and UART), and digital I/O pins are available, offering flexibility in system design and connectivity.
  • Flexible Clock System: The device's clock system supports a range of sources, including a crystal oscillator and an internal very low-power low-frequency oscillator, enabling precise timing for various tasks.

Applications

The MSP430AFE251IPWR is specifically designed for applications that require accurate measurements and low-power operation. It is ideal for:

  • Single-phase and poly-phase electricity meters
  • Smart metering systems
  • Portable instrumentation
  • Energy monitoring and conservation systems

Package and Quality

This microcontroller is available in a TSSOP-24 package, providing a compact footprint for space-constrained applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. The MSP430AFE251IPWR meets Texas Instruments' stringent quality standards, ensuring high reliability for critical applications in the metering and energy sectors.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including comprehensive technical documentation, development tools, software libraries, and community support forums to accelerate the design and development process of their projects using the MSP430AFE251IPWR microcontroller.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3426 $51.3982
17+ $6.0247 $102.4199
26+ $5.8364 $151.7464
36+ $5.6482 $203.3352
46+ $5.4599 $251.1554
62+ $4.8951 $303.4962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess