EN
  • EN
  • DE

MSP430BQ1010IRTVT

Part No MSP430BQ1010IRTVT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS TRANSFER 32QFN / Single Mode Wireless Power Receiver 32-Pin WQFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Applications Wireless Power Receiver
Operating Supply Voltage 2.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 789516-MSP430BQ1010IRTVT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430BQ1010
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSP430BQ1010IRTVT CAD Model

Description

The MSP430BQ1010IRTVT is a highly integrated microcontroller unit (MCU) from Texas Instruments, designed for precision measurement and robust performance in various applications. This product is a part of the MSP430 family, which is renowned for its low-power consumption and versatile functionalities.

Key Features

  • Low Power Consumption: The MSP430BQ1010IRTVT is built for battery-powered and energy-harvesting applications. It operates efficiently with a system designed to minimize power usage during active and standby modes.
  • Enhanced Processing Capabilities: This MCU features a powerful 16-bit RISC CPU, allowing for fast and efficient processing of complex algorithms and control tasks.
  • Integrated Peripherals: It comes with a range of integrated peripherals, including timers, serial communication modules, and analog-to-digital converters, to support a wide range of functionalities without the need for additional components.
  • Flexible Clock System: A flexible clock system is included, which supports multiple clock sources and allows for dynamic clock management to optimize power consumption and performance.
  • Applications

    The MSP430BQ1010IRTVT is designed for applications that require precise measurements and reliable operation under various conditions. It is ideal for:

    • Smart Metering
    • Portable Medical Devices
    • Energy Harvesting Systems
    • Industrial Monitoring and Control

    Quality and Reliability

    Texas Instruments is committed to delivering high-quality products. The MSP430BQ1010IRTVT is manufactured to meet stringent quality standards, ensuring reliable and consistent performance in the field.

    Technical Specifications

    Parameter Value CPU 16-bit RISC Operating Voltage 1.8V - 3.6V Package WQFN (16) Temperature Range -40°C to +85°C

    For more detailed information, designers and engineers are encouraged to consult the MSP430BQ1010IRTVT datasheet and Texas Instruments' technical resources.

You May Also Be Interested in

Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess