EN
  • EN
  • DE

MSP430F1101A

Part No MSP430F1101A
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227250-MSP430F1101A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F1101A CAD Model

Description

The MSP430F1101A is a highly integrated microcontroller from Texas Instruments, designed for low-power and high-performance applications. It is part of the MSP430 family, which is renowned for its exceptional power-saving capabilities and versatile feature set. This microcontroller is an ideal choice for battery-powered and portable devices due to its ultra-low power consumption.

Key Features:

  • 16-bit RISC Architecture: The MSP430F1101A boasts a 16-bit Reduced Instruction Set Computing (RISC) architecture that provides a balanced combination of performance and power efficiency.
  • Low Power Modes: With multiple low-power modes, including an active mode (AM), standby mode (LPM3), and off mode (LPM4), this microcontroller is optimized for power-sensitive applications.
  • Flexible Clock System: It features a versatile clock system that supports a range of sources, including a crystal oscillator, a resonator, an external clock source, or a digitally controlled oscillator (DCO), allowing for precise clock management.
  • Digital I/O: The MSP430F1101A provides several digital I/O pins that support interrupt capabilities, allowing for responsive interaction with external components and systems.
  • On-Chip Memory: It comes equipped with 1KB of Flash memory and 128B of RAM, enabling efficient program and data storage.
  • 10-bit Analog-to-Digital Converter (ADC): The onboard 10-bit ADC allows for accurate analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Serial Communication: Built-in support for serial communication protocols such as I2C, SPI, and UART, allows for easy connectivity with other microcontrollers, sensors, and peripherals.

Applications:

The MSP430F1101A is used across various applications, including but not limited to:

  • Portable medical devices
  • Smart sensors and instrumentation
  • Energy management systems
  • Wireless networking
  • Consumer electronics

In summary, the MSP430F1101A from Texas Instruments is a powerful microcontroller that combines low power consumption with high performance, making it an excellent choice for designers who require an efficient and reliable solution for their embedded systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9666 $51.1316
62+ $1.6136 $100.0432
96+ $1.5632 $150.0672
133+ $1.5127 $201.1891
171+ $1.4623 $250.0533
229+ $1.3110 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess