EN
  • EN
  • DE

MSP430F1121A

Part No MSP430F1121A
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227260-MSP430F1121A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F1121A CAD Model

Description

The MSP430F1121A from Texas Instruments is a highly integrated microcontroller that is part of the MSP430 family, renowned for their ultra-low power consumption and versatile feature set. Designed for effective power management and small form factor applications, this microcontroller is ideal for battery-powered and portable devices across a wide range of industries, including consumer electronics, industrial control, and automation.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is built with a powerful 16-bit RISC CPU, allowing for efficient processing and fast execution of instructions, enhancing overall system performance.
  • Low Power Consumption: The MSP430F1121A excels in power-sensitive applications with its various low-power modes, including standby and off modes, which significantly extend battery life.
  • Integrated Peripherals: This microcontroller includes a range of built-in peripherals such as an 8-channel 10-bit analog-to-digital converter (ADC), a watchdog timer, and a 16-bit timer, which simplify design and reduce the need for external components.
  • On-Chip Memory: It comes with 1KB + 256B of Flash memory for program storage and 128B of RAM for data, providing sufficient space for small to medium complexity applications.
  • Digital I/O: The device offers 14 I/O pins that support interrupt capabilities, enabling a responsive interface with external components and sensors.
  • Flexible Clock System: The MSP430F1121A features an onboard oscillator that supports multiple clock sources, including a crystal, resonator, external clock, or a low-power internal oscillator, offering versatility in timing solutions.

Applications

The MSP430F1121A is suited for a variety of applications where power efficiency and compact design are paramount. Common applications include:

  • Portable medical devices
  • Wireless sensors and sensor networks
  • Energy management systems
  • Handheld devices

With its robust feature set and low power operation, the MSP430F1121A microcontroller is a strategic choice for designers looking to create sophisticated applications without compromising on power efficiency or space.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4508 $51.7620
36+ $2.8315 $101.9340
55+ $2.7430 $150.8650
76+ $2.6545 $201.7420
98+ $2.5660 $251.4680
131+ $2.3006 $301.3786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess