EN
  • EN
  • DE

MSP430F1122IRHBT

Part No MSP430F1122IRHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 32VQFN  /  MSP430 CPU16 series Microcontroller IC 16-Bit 8MHz 4KB (4K x 8 + 256B) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x1xx
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 4KB (4K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number 430F1122
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -296-17137-1,296-17137-1-NDR,296-17137-6,296-17137-6-NDR,296-17137-2-NDR,296-17137-2,-296-17137-1-ND,296-17137-1,TEXTISMSP430F1122IRHBT,2156-MSP430F1122IRHBT,-MSP430F1122IRHBT-NDR
Standard Package 250
Win Source Part Number 1080640-MSP430F1122IRHBT
Ultra Librarian 3D Model Ultra Librarian MSP430F1122IRHBT CAD Model

Description

The MSP430F1122IRHBT is a highly integrated microcontroller from Texas Instruments designed for low-power and high-performance applications. Part of the MSP430 family, this device is ideal for those who require a combination of energy efficiency and processing power in a compact form factor.

Key Features

  • 16-bit RISC Architecture: The MSP430 core offers a robust and flexible CPU structure with a consistent set of instructions for handling complex tasks efficiently.
  • Low Power Consumption: It features multiple power-saving modes, which make it suitable for battery-powered and energy-harvesting applications.
  • Integrated Digital and Analog Peripherals: This includes I/O ports, an 8-channel 10-bit A/D converter, and timers, which facilitate the design of versatile embedded systems.
  • On-chip Memory: The microcontroller comes with 4KB of Flash memory and 256B of RAM, providing a good balance of volatile and non-volatile memory for various applications.
  • Serial Communication: Equipped with a versatile serial communication interface, supporting SPI and I2C, which allows for easy connection to other microcontrollers, sensors, and actuators.
  • Temperature Range: The MSP430F1122IRHBT operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Small Footprint: Housed in a compact 32-pin QFN package, it is well-suited for space-constrained applications.

Applications

The MSP430F1122IRHBT microcontroller is versatile enough to fit a wide range of applications, including but not limited to:

  • Portable medical devices
  • Wireless sensors and IoT devices
  • Energy management systems
  • Industrial control systems
  • Consumer electronics

With its integration of power efficiency, processing capabilities, and a comprehensive set of peripherals, the MSP430F1122IRHBT from Texas Instruments is an excellent choice for designers looking to optimize their embedded systems without compromising on performance or power consumption.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2161 $50.9703
55+ $1.8183 $100.0065
86+ $1.7615 $151.4890
118+ $1.7047 $201.1546
152+ $1.6479 $250.4808
204+ $1.4774 $301.3896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,343 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess