EN
  • EN
  • DE

MSP430F122

Part No MSP430F122
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1227267-MSP430F122
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F122 CAD Model

Description

The MSP430F122 is a sophisticated microcontroller from Texas Instruments that is part of the MSP430 family, known for its low power consumption and high performance. This microcontroller is specifically designed for effective management in embedded systems where power efficiency and space constraints are critical considerations.

Featuring a 16-bit RISC architecture, the MSP430F122 provides a balanced approach between processing power and energy efficiency. It operates at a voltage range of 1.8V to 3.6V, which allows for extended battery life in portable applications. With a maximum clock speed of 16 MHz, the MSP430F122 delivers swift and responsive performance for a wide array of applications.

The microcontroller comes with 4KB of flash memory, providing ample space for application code, and 256 bytes of RAM for efficient data processing. In terms of I/O capabilities, the MSP430F122 is equipped with multiple general-purpose I/O pins and a versatile set of peripherals. These include a 10-bit analog-to-digital converter (ADC), serial communication modules (USART) supporting multiple protocols such as SPI and I2C, and an onboard watchdog timer for system reliability.

Texas Instruments has also integrated several power-saving modes into the MSP430F122, which enable the microcontroller to reduce power consumption during periods of inactivity. This feature, along with its brown-out reset function, ensures stable operation under varying power conditions and enhances the overall reliability of the system it is embedded in.

The MSP430F122 is supported by Texas Instruments' comprehensive development tools, including the Code Composer Studio™ Integrated Development Environment (IDE) and the IAR Embedded Workbench®. These tools provide developers with powerful software for writing, debugging, and optimizing their applications.

Whether it is for metering, medical devices, industrial control systems, or low-power sensor networks, the MSP430F122 microcontroller is an ideal choice for developers looking to create compact, energy-efficient products without compromising on performance.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess