EN
  • EN
  • DE

MSP430F149IRTD

Part No MSP430F149IRTD
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227289-MSP430F149IRTD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial
Ultra Librarian 3D Model Ultra Librarian MSP430F149IRTD CAD Model

Description

The Texas Instruments MSP430F149IRTD is a highly integrated microcontroller that is part of the MSP430 family, known for its ultra-low power consumption and robust feature set. This particular microcontroller is designed for efficient, battery-powered applications that require a mix of extended battery life, computational performance, and minimal size.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed for low-power and efficient instruction execution, which includes a CPU clocked at a frequency that balances power consumption and processing speed.
  • Integrated Digital and Analog Peripherals: It includes a versatile set of peripherals such as multiple 16-bit timers, a 12-bit analog-to-digital converter (ADC), and a USART module supporting multiple communication protocols.
  • Low Power Consumption: With features like multiple low-power modes, the MSP430F149IRTD can achieve ultra-low power consumption, making it ideal for battery-powered devices.
  • Memory: It boasts 60KB of programmable flash memory, 2KB of RAM, and 256 bytes of EEPROM, providing ample space for complex applications and data storage.
  • Flexible Clock System: The device supports a range of clock sources, including a crystal oscillator, resonator, external clock source, or an internal digitally controlled oscillator (DCO) that allows for the dynamic adjustment of the microcontroller's speed.

Applications

The MSP430F149IRTD is suitable for a variety of applications, especially where power efficiency and space constraints are critical. Common uses include:

  • Portable medical devices
  • Wireless sensors and IoT devices
  • Energy management systems
  • Industrial control systems

Package and Quality

This microcontroller is available in a 64-pin QFP (Quad Flat Package) that provides a compact footprint for space-constrained applications. Texas Instruments is committed to maintaining high-quality standards, and the MSP430F149IRTD is no exception, ensuring reliability and performance for critical applications.

For more information, datasheets, and technical resources, visit the Texas Instruments official website or contact their support team for assistance with your specific application needs.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0519 $66.1557
6+ $18.0939 $108.5634
9+ $17.5285 $157.7565
12+ $16.9630 $203.5560
16+ $16.3976 $262.3616
21+ $14.7013 $308.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,328 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess