EN
  • EN
  • DE

MSP430F2013QRSATEP

Part No MSP430F2013QRSATEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 10
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 10x16b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-QFN (4x4)
Win Source Part Number 1079986-MSP430F2013QRSATEP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F2013QRSATEP CAD Model

Description

Product Overview: MSP430F2013QRSATEP - Texas Instruments

The MSP430F2013QRSATEP is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), renowned for its robust design and enhanced reliability. This MCU is part of the MSP430 family, which is well-known for its ultra-low power consumption and precision components, making it an ideal solution for a wide range of industrial and mission-critical applications.

At the heart of the MSP430F2013QRSATEP is a 16-bit RISC CPU, which delivers exceptional processing power while maintaining low power consumption. The device operates at a voltage range of 1.8V to 3.6V, which allows for flexibility in power-sensitive applications. Its integrated 16-bit sigma-delta A/D converter provides high-precision analog to digital conversion, which is essential for accurate sensor readings and data acquisition tasks.

The MCU boasts 2KB of programmable flash memory and 128B of RAM, which provides ample space for application code and data storage. The flash memory is highly reliable, with a guaranteed write endurance of at least 100,000 cycles and data retention of 20 years at 25°C, ensuring the longevity of the applications it powers.

For connectivity, the MSP430F2013QRSATEP includes a versatile serial communication interface that supports SPI and I2C protocols, enabling seamless integration with other components in a system. Additionally, it features a built-in watchdog timer and a brown-out reset function, which contribute to the system's stability by preventing software lock-ups and ensuring proper operation during power fluctuations.

One of the key advantages of this MCU is its extended temperature range, operating reliably from -55°C to 125°C. This makes it particularly suitable for harsh environments where temperature extremes are common, such as in aerospace, military, and industrial settings.

The MSP430F2013QRSATEP is available in a compact 16-pin QFN package, which is designed for space-constrained applications. Texas Instruments also provides comprehensive development tools and software support for the MSP430 platform, which facilitates rapid development and prototyping for engineers and developers.

In summary, the MSP430F2013QRSATEP from Texas Instruments is a powerful and reliable microcontroller that offers low power consumption, high precision, and robust performance for demanding applications. Its extended temperature range and high reliability make it the preferred choice for critical systems where failure is not an option.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6456 $57.8736
13+ $7.9144 $102.8872
20+ $7.6671 $153.3420
27+ $7.4197 $200.3319
35+ $7.1724 $251.0340
47+ $6.4304 $302.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess