EN
  • EN
  • DE

MSP430F2111TDW

Part No MSP430F2111TDW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 20SOIC  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 2KB (2K x 8 + 256B) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F2xx
Package Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters Slope A/D
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 430F2111
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-MSP430F2111TDW,TEXTISMSP430F2111TDW
Standard Package 25
Win Source Part Number 1080644-MSP430F2111TDW
Ultra Librarian 3D Model Ultra Librarian MSP430F2111TDW CAD Model

Description

Product Overview: MSP430F2111TDW from Texas Instruments

The MSP430F2111TDW is a highly integrated microcontroller from Texas Instruments, designed for optimal performance in low-power and portable applications. This device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. The MSP430F2111TDW is ideal for use in a wide range of applications, including industrial control systems, sensor monitoring, and handheld devices.

Key Features:

  • 16-bit RISC Architecture: At the core of the MSP430F2111TDW lies a 16-bit RISC CPU, offering a balanced combination of speed and power efficiency. This architecture enables rapid processing of instructions, resulting in swift system responses and efficient operation.
  • Low Power Consumption: The device is engineered for ultra-low power consumption, with features such as multiple power-saving modes. This makes it particularly suitable for battery-powered applications where longevity is crucial.
  • Integrated Peripherals: A range of built-in peripherals, including a 10-bit analog-to-digital converter (ADC), watchdog timer, and a universal serial communication interface (USCI), provide versatile functionality and reduce the need for additional components.
  • Programmable Clock System: The MSP430F2111TDW offers a flexible clock system that supports a variety of clock sources and allows for fine-tuning of the device's performance and power consumption.
  • Memory Configuration: Equipped with 2KB of flash memory and 128B of RAM, this microcontroller is capable of handling complex tasks and storing sufficient code and data for many applications.
  • Compact Package: Housed in a small 20-pin TSSOP (Thin Shrink Small Outline Package), the MSP430F2111TDW is suitable for space-constrained applications without compromising on functionality.

Applications:

The MSP430F2111TDW's low power consumption and rich feature set make it an excellent choice for a variety of applications, including:

  • Portable medical devices
  • Energy harvesting systems
  • Smart meters
  • Home automation systems
  • Wireless sensors and monitoring systems

With its robust design and flexible capabilities, the MSP430F2111TDW from Texas Instruments stands as a prime choice for developers seeking a reliable and power-efficient microcontroller.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6594 $51.2316
34+ $3.0026 $102.0884
52+ $2.9088 $151.2576
72+ $2.8150 $202.6800
92+ $2.7211 $250.3412
123+ $2.4396 $300.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess