EN
  • EN
  • DE

MSP430F2111TPWR

Part No MSP430F2111TPWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 20TSSOP / MCU 16-bit MSP430 RISC 2KB Flash 2.5V/3.3V 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 789526-MSP430F2111TPWR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F2111
Introduction Date March 30, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F2111TPWR CAD Model

Description

The Texas Instruments MSP430F2111TPWR is a highly integrated microcontroller (MCU) that is part of the MSP430 family, renowned for their ultra-low-power performance and flexible features. This MCU is particularly well-suited for battery-powered and portable applications due to its efficient power management and small footprint.

Key Features

  • Core: 16-bit RISC architecture that enables a fast and efficient processing of instructions.
  • Memory: Comes with 2KB of Flash memory and 128B of RAM, providing ample space for program storage and efficient data handling.
  • Digital I/O: Features 14 I/O pins which can be multiplexed with other functions, offering flexibility in peripheral connections.
  • Power Consumption: Ultra-low-power operation with multiple modes, including an active mode (AM), standby mode with real-time clock (LPM3), and off mode (LPM4).
  • Clock System: Flexible clock system featuring a 16-bit timer, an oscillator for the real-time clock, and an optional high-frequency crystal oscillator.
  • Analog Features: Equipped with a 10-bit analog-to-digital converter (ADC) with multiple channels and sample-and-hold capability.
  • Communication: Supports Serial Communication interfaces like I2C, SPI, and UART for easy connectivity with other devices and peripherals.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability across various environments.
  • Package: Available in a 14-pin TSSOP package, making it suitable for space-constrained applications.

Applications

The MSP430F2111TPWR MCU is highly versatile, making it an ideal choice for a range of applications, including but not limited to:

  • Portable medical devices
  • Energy harvesting systems
  • Wireless sensors and sensor networks
  • Industrial control systems
  • Smart meters
  • Home automation

With its robust set of features and capabilities, the Texas Instruments MSP430F2111TPWR microcontroller is a go-to solution for developers looking to create efficient, low-power, and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2844 $50.2568
54+ $1.8744 $101.2176
83+ $1.8159 $150.7197
114+ $1.7573 $200.3322
148+ $1.6987 $251.4076
197+ $1.5230 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,901 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess