EN
  • EN
  • DE

MSP430F2121IRGE

Part No MSP430F2121IRGE
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227328-MSP430F2121IRGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Robotics, Sensing & Instrumentation, Signal Processing, Portable Devices, Power Management, Medical
Ultra Librarian 3D Model Ultra Librarian MSP430F2121IRGE CAD Model

Description

The MSP430F2121IRGE is a highly integrated microcontroller (MCU) from Texas Instruments, renowned for its low power consumption and advanced features. This MCU is part of the MSP430 family, which is designed for various embedded applications that require precise control, flexible connectivity, and efficient operation.

At the heart of the MSP430F2121IRGE lies a 16-bit RISC CPU, which offers a robust set of instructions and operates at a maximum frequency of 16MHz. This enables the microcontroller to handle complex tasks while maintaining a balance between performance and power efficiency. The device comes in a compact 24-VQFN (RGE) package, making it suitable for space-constrained applications.

With 2KB of Flash memory and 256B of RAM, the MSP430F2121IRGE provides ample space for program storage and runtime data management. It also features a versatile set of peripherals, including a 10-bit analog-to-digital converter (ADC), which allows for precise analog signal measurement and conversion to digital form. This is particularly useful in sensor-based systems, where accurate data acquisition is essential.

Connectivity options on the MSP430F2121IRGE include a serial communication interface that supports I2C, SPI, and UART protocols. This versatility allows the MCU to easily connect with other devices, sensors, and networks, facilitating data exchange and system integration.

The microcontroller's power management system is one of its standout features. It supports multiple low-power modes, which enable the device to conserve energy when not in full operation. This makes the MSP430F2121IRGE an excellent choice for battery-powered devices, including portable medical instruments, environmental sensors, and smart metering systems.

Texas Instruments provides comprehensive support for the MSP430F2121IRGE, including development tools, software libraries, and documentation. This ensures that engineers can rapidly develop applications, from prototype to production, with reduced time-to-market.

Overall, the MSP430F2121IRGE microcontroller offers a perfect blend of performance, power efficiency, and integration, making it a go-to solution for designers looking to create sophisticated, low-power embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,999 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess