EN
  • EN
  • DE

MSP430F2252TDAR

Part No MSP430F2252TDAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 38-TSSOP (0.240", 6.10mm Width)
Manufacturer Package 38-TSSOP
Manufacturer Homepage www.ti.com
Win Source Part Number 719608-MSP430F2252TDAR
Popularity Medium
Supply and Demand Status Balance
Family Name MSP430F2252
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F2252TDAR CAD Model

Description

The MSP430F2252TDAR is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional integration of features tailored to meet the demands of low-power and portable applications. This MCU is part of the MSP430 family, which is Texas Instruments' flagship line of 16-bit RISC mixed-signal processors.

Key Features

  • CPU: At the heart of the MSP430F2252TDAR lies a 16-bit RISC CPU, offering a balanced combination of speed and power efficiency, making it perfect for battery-powered devices and applications requiring prolonged operational periods.
  • Memory: The device includes 16KB of flash memory and 512 bytes of RAM, providing ample space for application code and data storage without necessitating external memory components.
  • Digital and Analog Peripherals: It comes equipped with a range of peripherals, including digital I/O, timers, and built-in communication interfaces like SPI and I2C. Additionally, it features a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the MCU to interface with various sensors and analog inputs.
  • Low Power Consumption: The MSP430F2252TDAR excels in power management with five low-power modes, which significantly reduce power consumption during idle times. This capability is crucial for applications like portable medical devices, smart sensors, and energy-harvesting systems.
  • Package: This microcontroller is available in a 38-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications while still offering enough GPIO pins for most moderate complexity tasks.

Applications

The MSP430F2252TDAR is an incredibly versatile MCU that can be used in a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Smart sensors and metering
  • Home and building automation
  • Industrial control systems
  • Consumer electronics

Conclusion

In summary, the MSP430F2252TDAR from Texas Instruments is a powerful and efficient microcontroller that offers a rich set of features for developers looking to create sophisticated, low-power applications. Its integration of memory, digital and analog peripherals, and power-saving capabilities, all in a compact package, make it a smart choice for a multitude of embedded system designs.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2496 $55.4976
14+ $7.5894 $106.2516
21+ $7.3522 $154.3962
29+ $7.1151 $206.3379
37+ $6.8779 $254.4823
49+ $6.1664 $302.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess