EN
  • EN
  • DE

MSP430F2410TPMR

Part No MSP430F2410TPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 56KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 16MHz 56KB (56K x 8 + 256B) FLASH 64-LQFP (10x10)
Manufacturer Texas Instruments
Series MSP430F2xx
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 56KB (56K x 8 + 256B)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name 430F2410
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -MSP430F2410TPMR-NDR, -296-22929-1-NDR, 296-22929-6, 296-22929-1, 296-22929-2, 296-22929-6-NDR, -296-22929-1-ND, 296-22929-1-NDR, 296-22929-2-NDR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885986-MSP430F2410TPMR
Ultra Librarian 3D Model Ultra Librarian MSP430F2410TPMR CAD Model

Description

Product Overview: MSP430F2410TPMR from Texas Instruments

The MSP430F2410TPMR is a highly integrated microcontroller from Texas Instruments, designed to cater to a wide range of applications that require low power consumption and high performance. As a member of the MSP430 family, it boasts a 16-bit RISC architecture that enables it to deliver powerful computing capabilities while maintaining exceptional energy efficiency.

Key Features

  • 16-Bit RISC Architecture: The MSP430 core is designed for efficient, low-power operation with a fast instruction execution time, making it ideal for battery-powered and portable applications.
  • Low Power Consumption: This microcontroller features different power-saving modes, including an ultra-low power standby mode with a fast wake-up time, significantly extending battery life.
  • Flash Memory: It comes with 48KB of programmable flash memory, allowing for flexible and robust application development and in-system programmability.
  • RAM: The MSP430F2410TPMR includes 4KB of RAM, providing sufficient temporary data storage for most embedded applications.
  • Digital and Analog Peripherals: This microcontroller is equipped with a variety of peripherals, such as digital I/O ports, a 12-bit analog-to-digital converter (ADC), and a 16-bit timer, making it a versatile choice for interfacing with sensors and other external devices.
  • Serial Communication Interfaces: It supports multiple communication protocols, including SPI, I2C, and UART, facilitating easy data transfer and communication with other devices within a system.
  • Package: The MSP430F2410TPMR is available in a 64-pin LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The MSP430F2410TPMR is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Sensor monitoring
  • Portable medical devices
  • Smart meters
  • Energy harvesting systems
  • Home automation

With its blend of performance, low power, and integrated features, the MSP430F2410TPMR from Texas Instruments is a compelling option for designers looking to develop advanced, energy-efficient products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2213 $57.6639
7+ $15.7714 $110.3998
10+ $15.2785 $152.7850
14+ $14.7857 $206.9998
18+ $14.2928 $257.2704
24+ $12.8142 $307.5408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess