EN
  • EN
  • DE

MSP430F4132IRGZR

Part No MSP430F4132IRGZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features MSP430 series Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 48-VQFN (7x7)
Manufacturer Texas Instruments
Series MSP430x4xx
Package Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name 430F4132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -296-24646-1-ND, 296-24646-1, 296-24646-2, -MSP430F4132IRGZR-NDR, 296-24646-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885992-MSP430F4132IRGZR
Ultra Librarian 3D Model Ultra Librarian MSP430F4132IRGZR CAD Model

Description

Product Overview: MSP430F4132IRGZR from Texas Instruments

The MSP430F4132IRGZR is a highly integrated microcontroller (MCU) from Texas Instruments, a leader in semiconductor solutions. This MCU is part of the MSP430 family, renowned for its ultra-low power consumption and robust performance in a wide array of applications. Designed for efficient operation, the MSP430F4132IRGZR is an ideal choice for battery-powered and energy-sensitive devices in industrial, consumer, and embedded systems.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed with a powerful 16-bit RISC CPU, allowing for fast and efficient processing while maintaining low power consumption.
  • Integrated Memory: It comes with 8KB of flash memory and 256B of RAM, providing ample space for program storage and efficient data management.
  • Digital and Analog Peripherals: The MSP430F4132IRGZR includes a variety of peripherals such as timers, a 10-bit analog-to-digital converter (ADC), and a serial communication interface, supporting both SPI and UART protocols.
  • Supply Voltage Range: It operates over a wide supply voltage range from 1.8V to 3.6V, ensuring flexibility in various power environments and battery technologies.
  • Low Power Modes: Multiple low-power modes enable the MCU to conserve energy during idle times, making it perfect for applications such as portable and remote sensing devices.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for outdoor and industrial environments.

Applications

The MSP430F4132IRGZR is versatile and can be used in a wide range of applications. Some common use cases include:

  • Portable medical devices
  • Energy management systems
  • Wireless sensors and IoT devices
  • Consumer electronics
  • Industrial control units

In summary, the MSP430F4132IRGZR from Texas Instruments is a compact, power-efficient MCU with a rich set of features suitable for a broad spectrum of applications. Its integration of essential components and peripherals, along with the MSP430's reputation for low power operation, make it a go-to solution for developers looking to optimize their designs for both performance and energy consumption.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3996 $52.7952
28+ $3.6100 $101.0800
43+ $3.4972 $150.3796
60+ $3.3844 $203.0640
77+ $3.2715 $251.9055
103+ $2.9331 $302.1093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,302 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess