EN
  • EN
  • DE

MSP430F4491IPZR

Part No MSP430F4491IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 60KB FLASH 100LQFP / MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 60KB (60K x 8 + 256B) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8 + 256B)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP430F4491
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-25608-1,2156-MSP430F4491IPZR,TEXTISMSP430F4491IPZR,296-25608-2,-296-25608-1-ND,296-25608-6,-MSP430F4491IPZR-NDR
Standard Package 1,000
Win Source Part Number 1322113-MSP430F4491IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430F4491IPZR CAD Model

Description

The Texas Instruments MSP430F4491IPZR is a highly integrated microcontroller (MCU) that is part of the MSP430 family, known for its low power consumption and high performance. This MCU is designed for a wide range of applications, particularly those requiring sophisticated control and monitoring such as industrial control systems, smart meters, home automation, and portable medical devices.

At the heart of the MSP430F4491IPZR is a 16-bit RISC CPU that offers a smooth and efficient operation at speeds up to 8 MHz. It boasts a rich set of features including 60KB + 256B of Flash memory, 2KB of RAM, and a versatile set of peripherals. The Flash memory is particularly advantageous as it allows for flexible programming and on-the-fly updates, while the RAM provides enough space for real-time data processing.

The device operates on a supply voltage range of 1.8V to 3.6V, which is ideal for battery-powered applications due to its ultra-low power consumption. The MSP430F4491IPZR features a built-in watchdog timer, which helps in maintaining system integrity, and several communication interfaces such as USART (Universal Synchronous/Asynchronous Receiver/Transmitter) and SPI (Serial Peripheral Interface) for easy data transfer and connectivity.

The MSP430F4491IPZR is equipped with a 12-bit analog-to-digital converter (ADC), which provides precise measurement capabilities for sensor interfacing. It also includes a Digital-to-Analog Converter (DAC), multiple timers, and an onboard comparator, making it an excellent choice for analog and mixed-signal applications.

This microcontroller comes in a 100-pin LQFP (Low Profile Quad Flat Package) which is suitable for surface mount technology, offering a compact footprint for space-constrained applications. The MSP430F4491IPZR is supported by Texas Instruments' comprehensive development tools, software libraries, and reference designs, which can significantly reduce development time and cost.

In summary, the MSP430F4491IPZR from Texas Instruments is a powerful and efficient microcontroller that provides a versatile platform for developers looking to create advanced, low-power, and space-efficient applications across a broad range of industries.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0264 $55.1320
12+ $9.0473 $108.5676
18+ $8.7646 $157.7628
24+ $8.4818 $203.5632
31+ $8.1991 $254.1721
41+ $7.3509 $301.3869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess