EN
  • EN
  • DE

MSP430F5132IRSBT

Part No MSP430F5132IRSBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 40WQFN / MCU 16-bit MSP430 RISC 8KB Flash 2.5V/3.3V 40-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-WQFN (5x5)
Win Source Part Number 789540-MSP430F5132IRSBT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5132IR
Introduction Date May 21, 2010
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5132IRSBT CAD Model

Description

Product Overview: MSP430F5132IRSBT - Texas Instruments

The MSP430F5132IRSBT is a highly integrated, low-power microcontroller from Texas Instruments' MSP430 family, designed for optimal performance in mixed-signal and digital applications. This powerful MCU is perfect for designers who require a balance between processing power and energy efficiency for their embedded systems.

At the heart of the MSP430F5132IRSBT lies a 16-bit RISC CPU, which operates at a maximum frequency of 25MHz. This processing capability makes it suitable for handling complex algorithms and control systems with ease. The device comes with a rich set of features, including 32KB of flash memory for program storage and 4KB of RAM for data, allowing for robust applications and effective data manipulation.

One of the standout features of this microcontroller is its advanced power management system. It supports multiple low-power modes, enabling the device to conserve energy during periods of inactivity. This makes it an ideal choice for battery-powered and portable applications, such as medical devices, smart sensors, and industrial control systems.

The MSP430F5132IRSBT also boasts a variety of integrated peripherals. It includes a 10-bit analog-to-digital converter (ADC) with multiple channels, allowing for precise sensor readings and analog signal processing. The device also offers several communication interfaces, including I2C, SPI, and UART, providing designers with flexibility in system design and ensuring easy integration with other components and external devices.

For enhanced system reliability, the MSP430F5132IRSBT features a hardware multiplier, a watchdog timer, and a brown-out reset function. These built-in safety mechanisms help to maintain system integrity and prevent data corruption under adverse conditions.

The MSP430F5132IRSBT is available in a compact 32-pin QFN package, making it suitable for space-constrained applications. With its combination of performance, integration, and power efficiency, the MSP430F5132IRSBT from Texas Instruments is an excellent choice for your next high-performance, low-power embedded project.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess