EN
  • EN
  • DE

MSP430F5172IDAR

Part No MSP430F5172IDAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 38TSSOP / Mixed-Signal Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 29
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Part Number Series MSP430F5172
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809326-MSP430F5172IDAR
Ultra Librarian 3D Model Ultra Librarian MSP430F5172IDAR CAD Model

Description

Texas Instruments MSP430F5172IDAR Microcontroller

The MSP430F5172IDAR is a highly integrated, mixed-signal microcontroller from Texas Instruments, renowned for its exceptional power efficiency and versatile features. This particular model is part of the MSP430 family, which is well-suited for a wide range of applications including industrial, consumer electronics, and portable devices.

Key Features:

  • Low Power Consumption: The MSP430F5172IDAR is designed for applications requiring minimal power consumption in both active and standby modes, making it ideal for battery-powered and energy-harvesting systems.
  • 16-bit RISC Architecture: It operates with a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables straightforward programming and efficient operation.
  • Digital and Analog Peripherals: The microcontroller includes a variety of integrated peripherals such as digital I/O ports, timers, and a versatile analog-to-digital converter (ADC), facilitating complex tasks without the need for additional components.
  • Flexible Clocking System: A flexible clock system allows the device to optimize its performance and power consumption according to the application's requirements.
  • Large Memory: It comes equipped with ample memory, including flash memory and RAM, to support a wide range of applications and complex firmware.

Applications:

The MSP430F5172IDAR's combination of low power consumption and rich set of features makes it an excellent choice for applications such as:

  • Portable medical devices
  • Smart meters
  • Energy management systems
  • Wireless sensors and IoT devices
  • Industrial control systems

Package and Quality:

This microcontroller is available in a 38-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint while still offering easy handling and soldering for product development. Texas Instruments' commitment to quality ensures that the MSP430F5172IDAR meets the stringent requirements of industrial and consumer applications.

In summary, the MSP430F5172IDAR from Texas Instruments is a powerful, low-power microcontroller that offers a balanced combination of performance, power efficiency, and integrated features to address the needs of modern electronic designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6612 $50.6448
10+ $10.3886 $103.8860
15+ $10.0640 $150.9600
21+ $9.7394 $204.5274
27+ $9.4147 $254.1969
36+ $8.4408 $303.8688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess