EN
  • EN
  • DE

MSP430F5229IZQER

Part No MSP430F5229IZQER
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80BGA / MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Obsolete
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 80-VFBGA
Supplier Device Package 80-BGA MICROSTAR JUNIOR (5x5)
Base Product Number MSP430F5229
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-35095-6,-296-35095-1,-296-35095-1-ND,-MSP430F5229IZQER-NDR,296-35095-2,296-35095-1,TEXTISMSP430F5229IZQER,2156-MSP430F5229IZQER
Standard Package 2,500
Win Source Part Number 1318577-MSP430F5229IZQER
Ultra Librarian 3D Model Ultra Librarian MSP430F5229IZQER CAD Model

Description

Product Overview: MSP430F5229IZQER Microcontroller

The MSP430F5229IZQER is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for optimal efficiency in a variety of embedded applications. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust processing capabilities. The MSP430F5229IZQER is particularly suitable for battery-powered and portable devices due to its power-saving features and compact form factor.

Key Features:

  • Core: The MCU is built around a 16-bit RISC CPU, offering a balanced combination of speed and power efficiency. It operates at a maximum frequency of 25 MHz, providing a solid foundation for applications that require both performance and low power operation.
  • Memory: It includes 128KB of Flash memory and 8KB of RAM, which allows for flexible program and data storage options.
  • Digital Peripherals: The device comes with a variety of digital peripherals including multiple serial communication modules (UART, SPI, I2C), 32-bit hardware multiplier, and an array of I/O pins for interfacing with external devices.
  • Analog Peripherals: It features a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC), enabling the MCU to handle complex analog signals both in input and output scenarios.
  • Power Management: With its integrated power management system, the MSP430F5229IZQER supports multiple low-power modes, significantly extending battery life in portable applications.
  • Package: The device is offered in a compact 80-pin BGA (Ball Grid Array) package, allowing for a reduced footprint on the PCB and making it ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it robust enough for harsh environmental conditions.

Applications:

The MSP430F5229IZQER is versatile and can be used in a variety of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Home automation and security systems
  • Wearable technology
  • Industrial control systems

With its advanced features and Texas Instruments' reputation for quality, the MSP430F5229IZQER is an excellent choice for developers looking to create efficient, reliable, and high-performance embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8890 $53.0010
21+ $4.8320 $101.4720
33+ $4.6810 $154.4730
45+ $4.5300 $203.8500
58+ $4.3790 $253.9820
77+ $3.9260 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess