EN
  • EN
  • DE

MSP430F5244IRGZT

Part No MSP430F5244IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 48VQFN / MCU 16-bit MSP430 RISC 128KB Flash 3.3V 48-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 789555-MSP430F5244IRGZT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430F5244
Introduction Date October 07, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5244IRGZT CAD Model

Description

The MSP430F5244IRGZT is a high-performance microcontroller from Texas Instruments, designed for optimal power efficiency and robust processing capabilities. This component is part of the MSP430 family, which is renowned for its ultra-low-power consumption, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Core: The device is built around a 16-bit RISC CPU, offering a balanced combination of low power consumption and speed, capable of handling complex algorithms and control systems efficiently.
  • Memory: It includes 128KB of flash memory and 10KB of RAM, providing ample space for program storage and sufficient RAM for real-time data processing.
  • Power Management: The MSP430F5244IRGZT operates with a supply voltage range of 1.8V to 3.6V, featuring multiple power-saving modes that significantly reduce power consumption during idle periods.
  • Digital and Analog Peripherals: A diverse set of peripherals is integrated, including digital I/O ports, timers, a 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), allowing for versatile interfacing with sensors, actuators, and other electronic components.
  • Communication: Advanced communication interfaces such as I2C, SPI, and UART are available for serial communication with other microcontrollers, sensors, and peripheral devices.
  • Package: The device comes in a VQFN (RGT) 48-pin package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.

Applications

The MSP430F5244IRGZT microcontroller is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Portable medical devices
  • Smart meters
  • Home automation systems
  • Low-power industrial sensors
  • Energy harvesting applications

Conclusion

With its advanced features and low-power operation, the MSP430F5244IRGZT from Texas Instruments stands out as a robust and efficient solution for designers seeking to optimize their embedded systems for power-sensitive applications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess