EN
  • EN
  • DE

MSP430F5309IRGCT

Part No MSP430F5309IRGCT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 64VQFN  /  MSP430 CPUXV2 series Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number 430F5309
Other Names MSP430F5309IRGCT,296-MSP430F5309IRGTR,296-MSP430F5309IRGDKR,296-MSP430F5309IRGCT
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261966-MSP430F5309IRGCT
Ultra Librarian 3D Model Ultra Librarian MSP430F5309IRGCT CAD Model

Description

Product Overview: MSP430F5309IRGCT by Texas Instruments

The MSP430F5309IRGCT is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its ultra-low power consumption and robust processing capabilities. This MCU is part of the MSP430 family, which is specifically designed for efficient, battery-powered applications. The MSP430F5309IRGCT is an ideal choice for developers looking to create sophisticated systems requiring minimal power usage without compromising on performance.

Key Features

  • Core: The MSP430F5309IRGCT features a 16-bit RISC architecture that allows for a balanced combination of processing power and energy efficiency. This makes it particularly suitable for applications that require both extended battery life and complex computations.
  • Memory: It comes with a generous memory allocation, including 32KB of flash memory and 6KB of RAM, providing ample space for application code and data storage.
  • Digital Peripherals: This MCU includes multiple digital communication peripherals such as multiple UARTs, SPI, and I2C, enabling easy integration with other components and systems.
  • Analog Peripherals: It also features integrated analog peripherals, including a 12-bit analog-to-digital converter (ADC) and a comparator, facilitating precise sensor data acquisition and real-time system monitoring.
  • Supply Voltage: The MSP430F5309IRGCT operates at a supply voltage range of 1.8V to 3.6V, which is conducive to battery-powered and portable applications.
  • Package: The device is available in a compact 64-VQFN (RGCT) package, which is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range, making it a reliable choice for industrial and outdoor environments.

Applications

The MSP430F5309IRGCT is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable medical devices
  • Smart meters
  • Home automation systems
  • Low-power wireless sensors and IoT devices
  • Energy harvesting applications

With its exceptional power efficiency and processing capabilities, the MSP430F5309IRGCT from Texas Instruments is an excellent choice for developers and engineers looking to create innovative, power-conscious products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5667 $53.5005
35+ $2.9265 $102.4275
53+ $2.8351 $150.2603
73+ $2.7436 $200.2828
95+ $2.6522 $251.9590
127+ $2.3778 $301.9806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess