EN
  • EN
  • DE

MSP430F5338IZQWT

Part No MSP430F5338IZQWT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 113BGA / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 113-Pin BGA MICROSTAR JUNIOR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 113-VFBGA
Manufacturer Package 113-BGA Microstar Junior (7x7)
Win Source Part Number 789571-MSP430F5338IZQWT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5338
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5338IZQWT CAD Model

Description

Texas Instruments MSP430F5338IZQWT Microcontroller

The Texas Instruments MSP430F5338IZQWT is a highly integrated, low-power microcontroller that is part of the MSP430 family, renowned for its exceptional power efficiency and robust performance in embedded applications. This particular microcontroller is designed to cater to a wide range of industrial, consumer electronics, and automation applications, where reliability and power conservation are paramount.

Featuring a 16-bit RISC architecture, the MSP430F5338IZQWT operates at a maximum frequency of 25 MHz, providing a balanced combination of processing capability and energy efficiency. This makes it an ideal choice for battery-powered or energy-harvesting applications. The device is equipped with 256KB of Flash memory and 18KB of RAM, offering ample space for complex programs and data buffering.

One of the standout features of the MSP430F5338IZQWT is its rich set of integrated peripherals. It includes multiple communication interfaces such as I2C, SPI, and UART, which enable it to connect with other microcontrollers, sensors, and external memory. Additionally, it boasts a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and a range of timers, which are essential for tasks requiring precise measurement and control.

The microcontroller also supports an extended temperature range, making it suitable for harsh environments. Its low-power modes and fast wake-up times from standby states are critical for extending battery life in portable devices. Furthermore, the MSP430F5338IZQWT comes in a compact 113-ball BGA (ZQW) package, which is ideal for space-constrained applications.

Developers can take advantage of Texas Instruments' comprehensive development tools and software libraries to accelerate the design process. The MSP430F5338IZQWT is supported by the Code Composer Studio integrated development environment (IDE) and the IAR Embedded Workbench, as well as extensive documentation and a vibrant community of MSP430 users and experts.

In summary, the Texas Instruments MSP430F5338IZQWT microcontroller is a powerful, versatile, and energy-efficient solution for a wide array of applications that require reliable performance in a small footprint. Its combination of processing power, memory capacity, and integrated peripherals, all while maintaining low power consumption, makes it a top choice for designers and engineers looking to optimize their embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8572 $78.8572
2+ $76.3929 $152.7858
3+ $73.9286 $221.7858
4+ $71.4643 $285.8572
5+ $64.0714 $320.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess