EN
  • EN
  • DE

MSP430F5341IRGZR

Part No MSP430F5341IRGZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 48VQFN / MSP430 CPUXV2 series Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F5xx
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 38
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 430F5341
Other Names 296-29581-2,296-29581-1,296-29581-6
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261965-MSP430F5341IRGZR
Ultra Librarian 3D Model Ultra Librarian MSP430F5341IRGZR CAD Model

Description

Texas Instruments MSP430F5341IRGZR Microcontroller

The MSP430F5341IRGZR is a highly capable microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications that require low power consumption and high performance. This MCU is part of the MSP430 family, which is renowned for its ultra-low-power performance and versatile peripherals, making it an ideal choice for battery-powered and portable devices.

At the heart of the MSP430F5341IRGZR is a 16-bit RISC CPU that can operate at a maximum frequency of 25 MHz. The integration of a flexible clock system allows the device to optimize its power consumption for various tasks by adjusting the frequency and voltage according to the processing demand. This microcontroller comes with 32KB of flash memory and 4KB of RAM, offering ample space and speed for complex applications and algorithms.

One of the key features of this MCU is its rich set of integrated peripherals. It includes a 10-bit analog-to-digital converter (ADC) with multiple channels, which is essential for interfacing with analog sensors and converting their signals into digital data for processing. It also boasts a variety of communication interfaces, including I2C, SPI, and UART, allowing for easy connectivity with other devices and components.

The MSP430F5341IRGZR is designed with low power in mind. It supports multiple power-saving modes, which can significantly extend battery life in portable applications. The device's ability to wake up from a low-power mode quickly, perform a task, and return to sleep mode is critical for applications like remote sensors, wearable technology, and smart meters.

This microcontroller comes in a compact 48-VQFN (RGR) package, making it suitable for space-constrained designs. Its wide operating temperature range ensures reliability across different environmental conditions, which is crucial for industrial and outdoor applications.

In summary, the Texas Instruments MSP430F5341IRGZR is a powerful and efficient solution for designers looking to develop applications with stringent power and space requirements. Its combination of a powerful CPU, ample memory, versatile peripherals, and ultra-low power operation makes it a smart choice for a multitude of embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4268 $57.1340
11+ $9.3759 $103.1349
17+ $9.0829 $154.4093
23+ $8.7899 $202.1677
30+ $8.4969 $254.9070
40+ $7.6179 $304.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess