EN
  • EN
  • DE

MSP430F5419IPZR

Part No MSP430F5419IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor CPUXV2
Part Core Size 16-Bit
Speed(Frequency) 18MHz
Number of I/O 87
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2.2 V to 3.6 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1080099-MSP430F5419IPZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430F5419IPZR CAD Model

Description

Product Overview: MSP430F5419IPZR by Texas Instruments

The MSP430F5419IPZR is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed for low-power and high-precision applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. The MSP430F5419IPZR is ideal for use in a variety of applications, including industrial control systems, sensor monitoring, consumer electronics, and portable medical devices.

Key Features

  • Low Power Consumption: The MSP430F5419IPZR boasts TI's ultra-low-power architecture, which enables extended battery life in portable applications. It supports multiple power-saving modes that allow designers to optimize power usage for specific application requirements.
  • Advanced Clock System: The device includes a flexible clock system with multiple frequency options that can be sourced from crystals, resonators, or external clocks. This allows precise control over system timing and helps in reducing power consumption.
  • Integrated Peripherals: This MCU comes with a range of integrated peripherals, such as a 12-bit analog-to-digital converter (ADC), multiple communication interfaces (including UART, SPI, and I2C), and a DMA controller that enhances data transfer efficiency without CPU intervention.
  • Large Memory: It features a substantial onboard memory, including up to 256KB of flash memory and 18KB of RAM, providing ample space for complex applications and data storage.
  • Robust Security: Security features include a hardware multiplier for fast calculations and a 128-bit AES encryption module to secure data communication, making it suitable for sensitive applications.

Package and Quality

The MSP430F5419IPZR is offered in a 100-pin LQFP (Low-Profile Quad Flat Package) that is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the MCU is designed to meet the robustness required for industrial-grade products.

Design Support and Community

Designers can benefit from extensive support through TI's online resources, development tools, and software libraries. The MSP430F5419IPZR is supported by the TI community and forums, where experts and fellow designers share knowledge, experiences, and provide assistance. Additionally, TI provides comprehensive technical documentation, including datasheets, application notes, and user guides to facilitate the design process.

With its combination of low power consumption, advanced features, and robust support ecosystem, the MSP430F5419IPZR is an excellent choice for designers looking to create efficient and reliable products across a wide range of applications.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5017 $57.5085
11+ $9.4373 $103.8103
17+ $9.1424 $155.4208
23+ $8.8475 $203.4925
30+ $8.5526 $256.5780
40+ $7.6678 $306.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess