EN
  • EN
  • DE

MSP430F5517IPNR

Part No MSP430F5517IPNR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH 80LQFP / MCU 16-bit MSP430 RISC 96KB Flash 2.5V/3.3V 80-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 63
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 789591-MSP430F5517IPNR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5517
Introduction Date February 26, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5517IPNR CAD Model

Description

The MSP430F5517IPNR is a highly integrated microcontroller from Texas Instruments that combines high-performance processing capabilities with enhanced peripherals and low-power operation, making it ideal for a wide range of applications, particularly in the industrial, consumer electronics, and automation sectors.

Key Features

  • Core: The device is built around a 16-bit RISC CPU, offering a balanced trade-off between power efficiency and processing speed, which is crucial for battery-powered and energy-sensitive applications.
  • Memory: It comes with a generous 128KB of Flash memory and 10KB of RAM, providing ample space for complex programs and data buffering.
  • Digital and Analog Peripherals: This microcontroller includes a diverse set of peripherals such as multiple 16-bit timers, comparators, serial communication modules (UART, SPI, I2C), and a 12-bit analog-to-digital converter (ADC), enabling it to handle a variety of digital and analog tasks.
  • USB Connectivity: With a built-in USB 2.0 module, the MSP430F5517IPNR can easily connect to other devices for data transfer and communication, supporting both full-speed (12 Mbps) and low-speed (1.5 Mbps) operation.
  • Power Management: Texas Instruments’ MSP430 series is known for its low power consumption. This microcontroller features five low-power modes, which can reduce power consumption to as little as 0.1 µA, extending the battery life of portable devices.
  • Package: The device is available in an 80-pin LQFP (Low-profile Quad Flat Package) that optimizes board space and is suitable for automated assembly processes.

Applications

The MSP430F5517IPNR is versatile enough to be used in a variety of applications including, but not limited to, smart meters, portable medical devices, industrial control systems, and low-power wireless sensors.

Design Support

Designers and engineers can take advantage of Texas Instruments’ comprehensive software and hardware tools to facilitate development. This includes the Code Composer Studio IDE, extensive libraries, and development kits that provide a seamless experience from prototype to production.

Overall, the MSP430F5517IPNR microcontroller is a robust choice for designers who require a mix of performance, integration, and efficiency in their embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess