EN
  • EN
  • DE

MSP430F6433IZQWT

Part No MSP430F6433IZQWT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 113BGA / MCU 16-bit MSP430 RISC 128KB Flash 2.5V/3.3V 113-Pin BGA MICROSTAR JUNIOR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 113-VFBGA
Manufacturer Package 113-BGA Microstar Junior (7x7)
Win Source Part Number 789605-MSP430F6433IZQWT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6433
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6433IZQWT CAD Model

Description

Overview of the MSP430F6433IZQWT Microcontroller

The MSP430F6433IZQWT is a highly capable microcontroller unit (MCU) from the renowned semiconductor manufacturer Texas Instruments (TI). This product is part of the MSP430 family, which is famous for its ultra-low power consumption and robust performance in a variety of applications. The MSP430F6433IZQWT is designed to meet the demands of complex embedded systems while maintaining efficiency and reliability.

Key Features

  • Low Power Consumption: The MSP430F6433IZQWT is optimized for low power operations, making it ideal for battery-powered and energy-harvesting applications. It supports multiple power-saving modes, allowing designers to balance performance and power efficiency.
  • Advanced Clock System: This MCU includes a sophisticated clock system that supports a range of frequencies and allows for fine-grained control over system timing, which is crucial for real-time applications.
  • Digital and Analog Peripherals: Equipped with a variety of peripherals, the MSP430F6433IZQWT includes digital communication interfaces such as SPI, I2C, and UART, alongside integrated analog components like ADCs and DACs for interfacing with sensors and other external devices.
  • Memory: With an ample amount of integrated memory, including flash memory and RAM, this MCU can handle complex programs and data-intensive operations without the need for external memory components.
  • Package and Temperature Range: The MSP430F6433IZQWT is available in a compact 113-ball BGA (ZQW) package, which is suitable for space-constrained applications. It also operates over an extended temperature range, ensuring reliability in harsh environments.

Applications

Due to its versatile feature set and low-power design, the MSP430F6433IZQWT is well-suited for a wide range of applications, including:

  • Industrial control systems
  • Sensor monitoring and data acquisition
  • Portable medical devices
  • Smart meters and energy management systems
  • Wireless connectivity and IoT devices

Overall, the MSP430F6433IZQWT by Texas Instruments is a powerful and efficient solution for developers looking to create advanced, energy-conscious embedded systems. Its rich set of features and robust design ensure that it can meet the needs of both current and future applications in various industries.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess