EN
  • EN
  • DE

MSP430F6435IZQWT

Part No MSP430F6435IZQWT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 113BGA / MCU 16-bit MSP430 RISC 256KB Flash 2.5V/3.3V 113-Pin BGA MICROSTAR JUNIOR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 113-VFBGA
Manufacturer Package 113-BGA Microstar Junior (7x7)
Win Source Part Number 789607-MSP430F6435IZQWT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F6435
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6435IZQWT CAD Model

Description

Introducing the MSP430F6435IZQWT Microcontroller from Texas Instruments

The MSP430F6435IZQWT is a highly integrated, low-power microcontroller from Texas Instruments (TI) designed for a variety of applications that demand low energy consumption and high performance. This microcontroller is part of the MSP430 family, which is well-known for its exceptional power efficiency and robust architecture, making it an ideal choice for battery-powered and energy-sensitive applications.

At the heart of the MSP430F6435IZQWT lies a 16-bit RISC CPU, which operates at a maximum frequency of 25 MHz. This provides a balanced trade-off between high-speed processing and low power consumption. The device comes in a compact 113-ball BGA (ZQW) package, ensuring a small footprint on the circuit board and making it suitable for space-constrained applications.

This microcontroller is equipped with a rich set of features, including 256 KB of Flash memory and 16 KB of RAM, which provides ample storage for complex applications and the ability to execute tasks efficiently. The MSP430F6435IZQWT also boasts a variety of digital and analog peripherals. It includes multiple Serial Communication Interfaces (SCI), such as I2C, SPI, and UARTs, which facilitate easy communication with other devices in a system.

One of the standout features of the MSP430F6435IZQWT is its integrated analog-to-digital converter (ADC) and digital-to-analog converter (DAC), which provide precision sensor interfacing and analog signal processing capabilities. This makes it particularly well-suited for applications such as sensor management, data acquisition systems, and industrial control systems.

Furthermore, the MSP430F6435IZQWT is designed with power management in mind. It supports multiple low-power modes, which enable the microcontroller to conserve energy during idle times. This feature, combined with an ultra-low-power active mode, ensures that the device can operate for extended periods on battery power, making it perfect for portable and remote applications.

TI also provides comprehensive development tools and software support for the MSP430F6435IZQWT, including an integrated development environment (IDE), software libraries, and reference designs. This support accelerates the development process and helps engineers bring their products to market faster.

In conclusion, the MSP430F6435IZQWT from Texas Instruments is a versatile, power-conscious microcontroller that offers a rich feature set for a wide array of applications. Its balance of performance, integrated peripherals, and low-power operation makes it an excellent choice for designers who require a reliable and efficient solution for their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9307 $59.7228
9+ $12.2509 $110.2581
13+ $11.8680 $154.2840
18+ $11.4852 $206.7336
23+ $11.1024 $255.3552
31+ $9.9538 $308.5678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess