EN
  • EN
  • DE

MSP430F6633IPZ

Part No MSP430F6633IPZ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100LQFP  /  MSP430 CPUXV2 series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F6xx
Package Tray
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 18K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number 430F6633
Other Names 2156-MSP430F6633IPZ,TEXTISMSP430F6633IPZ
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261955-MSP430F6633IPZ
Ultra Librarian 3D Model Ultra Librarian MSP430F6633IPZ CAD Model

Description

The Texas Instruments MSP430F6633IPZ is a highly capable microcontroller that forms part of the MSP430 family, renowned for its low-power consumption and robust performance. Designed with a focus on flexibility and efficiency, this device is an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and wireless networking.

Key Features

  • Core: MSP430 16-bit RISC architecture, providing a balanced blend of speed and power efficiency.
  • Memory: Comes equipped with 512KB of flash memory and 64KB of RAM, ensuring ample space for complex programs and data buffering.
  • Digital Peripherals: Includes multiple digital communication peripherals, such as I²C, SPI, UART, and more, allowing for versatile connectivity options.
  • Analog Peripherals: Features a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC) for precise analog signal processing.
  • Timers: Offers several timers, including a real-time clock, which are essential for time-sensitive control tasks.
  • Supply Voltage: Operates within a supply voltage range of 1.8V to 3.6V, catering to low-power applications.
  • Temperature Range: Designed to operate reliably over an extended temperature range, making it suitable for harsh environments.
  • Packaging: Available in a 100-pin LQFP (Low-Profile Quad Flat Package) for easy integration into various designs.

Applications

The MSP430F6633IPZ is a versatile microcontroller that can be used in a multitude of applications. It is particularly well-suited for battery-powered devices due to its low power consumption. In the industrial sector, it can be used for automation, control systems, and sensor networks. For consumer electronics, it can power efficient and responsive gadgets such as wearables, smart home devices, and portable medical equipment. Additionally, its communication capabilities make it an excellent choice for wireless applications, including IoT devices and remote sensors.

Support & Resources

Texas Instruments provides extensive support and resources to help developers harness the full potential of the MSP430F6633IPZ. This includes comprehensive technical documentation, development tools, software libraries, and a supportive community of engineers and enthusiasts. With these resources, developers can streamline their design process, from prototyping to production.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1298 $56.5192
9+ $11.5937 $104.3433
14+ $11.2314 $157.2396
19+ $10.8691 $206.5129
24+ $10.5068 $252.1632
32+ $9.4199 $301.4368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess